Manufacturer: Intersil
Win Source Part Number: 1048569-ISL6445IAZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1.4MHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 73%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.6 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1048569-ISL6445IAZ-TK | ISL6445IAZ-TK | ISL6445IAZ-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6445IAZ-TK | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 24-QSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Enable, Phase Control, Power Good, Soft Start |