Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL6444CA-T

Description
Win Source Part Number: 1093517-ISL6444CA-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, DDR Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 0.9V ~ 5.5V Voltage - Input: 4.5V ~ 24V Number of Outputs: 2 Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -10°C ~ 85°C Alternative Parts (Cross-Reference): ISL6444CA-TISL6444CA T; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6444 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1093517-ISL6444CA-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, DDR Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 0.9V ~ 5.5V Voltage - Input: 4.5V ~ 24V Number of Outputs: 2 Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -10°C ~ 85°C Alternative Parts (Cross-Reference): ISL6444CA-TISL6444CA T; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6444 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1093517-ISL6444CA-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1093517-ISL6444CA-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1093517-ISL6444CA-T
Win Source Part Number: 1093517-ISL6444CA-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, DDR Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 0.9V ~ 5.5V Voltage - Input: 4.5V ~ 24V Number of Outputs: 2 Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -10°C ~ 85°C Alternative Parts (Cross-Reference): ISL6444CA-TISL6444CA T; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6444 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1093517-ISL6444CA-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, DDR
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 0.9V ~ 5.5V
Voltage - Input: 4.5V ~ 24V
Number of Outputs: 2
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-SSOP/QSOP
Temperature Range - Operating: -10°C ~ 85°C
Alternative Parts (Cross-Reference): ISL6444CA-TISL6444CAT;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6444
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
QSOP Power Management IC
750-ISL6444CA-T
QSOP Power Management IC 750-ISL6444CA-T
IC CONTROLLER DDR 28-QSOP Product overview: ISL6444CA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6444CA-T can be used for catalog matching and distributor lookup.

IC CONTROLLER DDR 28-QSOP Product overview: ISL6444CA-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6444CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6444CA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6444CA-T
PMIC - Voltage Regulators - Special Purpose ISL6444CA-T
IC REG CTRLR DDR 2OUT 28SSOP

IC REG CTRLR DDR 2OUT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1093517-ISL6444CA-T 750-ISL6444CA-T ISL6444CA-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose QSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; Tape & Reel (TR) Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8213WYRMZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details