Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6443IRZ-TK ISL6443IRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 070015-ISL6443IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070015-ISL6443IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6443IRZ-TK - 070015-ISL6443IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6443IRZ-TK
070015-ISL6443IRZ-TK
PMIC - PMIC - Power Management - Specialized - ISL6443IRZ-TK 070015-ISL6443IRZ-TK
Manufacturer: Intersil Win Source Part Number: 070015-ISL6443IRZ-TK Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070015-ISL6443IRZ-TK
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5.6 V to 24 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - ISL6443IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6443IRZ-TK
Power Management - Specialized ISL6443IRZ-TK
Power Supplies PMIC 28-QFN (5x5)

Power Supplies PMIC 28-QFN (5x5)

Buy Now Datasheet
Power Management - Specialized - ISL6443IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6443IRZ-TK
Power Management - Specialized ISL6443IRZ-TK
Power Supplies PMIC 28-QFN (5x5)

Power Supplies PMIC 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070015-ISL6443IRZ-TK ISL6443IRZ-TK
Product Name PMIC - PMIC - Power Management - Specialized - ISL6443IRZ-TK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904861 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details