The ISL6443AIRZ is a high-performance, triple-output power management controller designed for converting various DC input supplies into required system voltages. It features two out-of-phase PWM controllers operating at a frequency of 300kHz, which helps reduce input current ripple and capacitance requirements. Each output voltage is adjustable down to 0.8V, making it versatile for different applications. This controller includes several protection mechanisms, such as adjustable overcurrent protection, thermal shutdown at +150°C, and independent shutdown inputs for each PWM. It also provides a power good signal indicating when the outputs are stable and within specified limits. The device supports a wide input voltage range from 5.6V to 24V and is packaged in a compact 28-lead QFN format, which enhances PCB efficiency. Applications for the ISL6443AIRZ include power supplies for xDSL modems, DSPs, ASICs, FPGAs, and telecom systems, making it suitable for projects requiring reliable multi-output power management solutions.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189991-ISL6443AIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supplies
Supply Current: 2mA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6443
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.6V ~ 24V
Power Supplies PMIC 28-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1189991-ISL6443AIRZ | ISL6443AIRZ |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6443AIRZ | Power Management - Specialized |
| Output Options | Inverting |