Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6442EVAL1Z ISL6442EVAL1Z

Description
Manufacturer: Intersil Win Source Part Number: 794507-ISL6442EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 3A, 3A, 300mA Utilized IC / Part: ISL6442 Family Name: ISL6442 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 794507-ISL6442EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 3A, 3A, 300mA Utilized IC / Part: ISL6442 Family Name: ISL6442 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6442EVAL1Z - 794507-ISL6442EVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6442EVAL1Z
794507-ISL6442EVAL1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6442EVAL1Z 794507-ISL6442EVAL1Z
Manufacturer: Intersil Win Source Part Number: 794507-ISL6442EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 3A, 3A, 300mA Utilized IC / Part: ISL6442 Family Name: ISL6442 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 794507-ISL6442EVAL1Z
Regulator Topology: Buck
Voltage - Output: 1.8V, 3.3V, 5V
Voltage - Input: 6V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 1.4MHz
Supplied Contents: Board(s)
Output Current: 3A, 3A, 300mA
Utilized IC / Part: ISL6442
Family Name: ISL6442
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 11, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 794507-ISL6442EVAL1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6442EVAL1Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576762 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BCR320U HW LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details