Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6441IRZ ISL6441IRZ

Description
Manufacturer: Intersil Win Source Part Number: 129624-ISL6441IRZ Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 129624-ISL6441IRZ Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ - 129624-ISL6441IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ
129624-ISL6441IRZ
PMIC - PMIC - Power Management - Specialized - ISL6441IRZ 129624-ISL6441IRZ
Manufacturer: Intersil Win Source Part Number: 129624-ISL6441IRZ Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 129624-ISL6441IRZ
Packaging: Tube/Rail
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5.6 V to 24 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6441IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6441IRZ
Power Management - Specialized ISL6441IRZ
Power Supplies PMIC 28-QFN (5x5)

Power Supplies PMIC 28-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 129624-ISL6441IRZ ISL6441IRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL6441IRZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products