Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6441IR-T ISL6441IR-T

Description
Manufacturer: Intersil Win Source Part Number: 111742-ISL6441IR-T Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 111742-ISL6441IR-T Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6441IR-T - 111742-ISL6441IR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6441IR-T
111742-ISL6441IR-T
PMIC - PMIC - Power Management - Specialized - ISL6441IR-T 111742-ISL6441IR-T
Manufacturer: Intersil Win Source Part Number: 111742-ISL6441IR-T Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5.6 V to 24 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111742-ISL6441IR-T
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5.6 V to 24 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6441IR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6441IR-T
Power Management - Specialized ISL6441IR-T
Power Supplies PMIC 28-QFN (5x5)

Power Supplies PMIC 28-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 111742-ISL6441IR-T ISL6441IR-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6441IR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details