Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
Switching Controllers DUAL PWM CONTRLR+LIN EAR CONTRLR 300KHZ
IC REG CTRLR BUCK 24QSOP
IC REG CTRLR BUCK 24QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
IC REG CTRLR BUCK 24QSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6440IAZ-ND | ISL6440IAZ | ISL6440IAZ | 391-ISL6440IAZ | ISL6440IAZ | ISL6440IAZ |
| Product Name | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK 24QSOP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | SSOP | Other; QSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good, Soft Start | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |