Renesas Electronics Corporation 300kHz Dual, 180° Out-of-Phase, Step-Down PWM Controller ISL6440IAZ

Description
The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are synchronized 180o out of phase reducing the RMS input current and ripple voltage.brbr The ISL6440 incorporates several protection features. An adjustable overcurrent protection circuit monitors the output current by sensing the voltage drop across the lower MOSFET. Hiccup mode overcurrent operation protects the DC/DC components from damage during output overload/short circuit conditions. Each PWM has an independent logic-level shutdown input (span style="text-decorati on: overline"SD1/span and span style="text-decorati on: overline"SD2/span).b rbr A single PGOOD signal is issued when soft-start is complete on both PWM controllers and their outputs are within 10% of the set point. Thermal shutdown circuitry turns off the device if the junction temperature exceeds +150°C.
Request a Quote Datasheet
Description
The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are synchronized 180o out of phase reducing the RMS input current and ripple voltage.brbr The ISL6440 incorporates several protection features. An adjustable overcurrent protection circuit monitors the output current by sensing the voltage drop across the lower MOSFET. Hiccup mode overcurrent operation protects the DC/DC components from damage during output overload/short circuit conditions. Each PWM has an independent logic-level shutdown input (span style="text-decorati on: overline"SD1/span and span style="text-decorati on: overline"SD2/span).b rbr A single PGOOD signal is issued when soft-start is complete on both PWM controllers and their outputs are within 10% of the set point. Thermal shutdown circuitry turns off the device if the junction temperature exceeds +150°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300kHz Dual, 180° Out-of-Phase, Step-Down PWM Controller - ISL6440IAZ - Renesas Electronics Corporation
Milpitas, CA, USA
300kHz Dual, 180° Out-of-Phase, Step-Down PWM Controller
ISL6440IAZ
300kHz Dual, 180° Out-of-Phase, Step-Down PWM Controller ISL6440IAZ
The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are synchronized 180o out of phase reducing the RMS input current and ripple voltage.brbr The ISL6440 incorporates several protection features. An adjustable overcurrent protection circuit monitors the output current by sensing the voltage drop across the lower MOSFET. Hiccup mode overcurrent operation protects the DC/DC components from damage during output overload/short circuit conditions. Each PWM has an independent logic-level shutdown input (span style="text-decorati on: overline"SD1/span and span style="text-decorati on: overline"SD2/span).b rbr A single PGOOD signal is issued when soft-start is complete on both PWM controllers and their outputs are within 10% of the set point. Thermal shutdown circuitry turns off the device if the junction temperature exceeds +150°C.

The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are synchronized 180o out of phase reducing the RMS input current and ripple voltage.brbr The ISL6440 incorporates several protection features. An adjustable overcurrent protection circuit monitors the output current by sensing the voltage drop across the lower MOSFET. Hiccup mode overcurrent operation protects the DC/DC components from damage during output overload/short circuit conditions. Each PWM has an independent logic-level shutdown input (span style="text-decoration: overline"SD1/span and span style="text-decoration: overline"SD2/span).brbr A single PGOOD signal is issued when soft-start is complete on both PWM controllers and their outputs are within 10% of the set point. Thermal shutdown circuitry turns off the device if the junction temperature exceeds +150°C.

Supplier's Site Datasheet
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
715-ISL6440IAZ
Buck Step-Down DC-DC Converter IC 715-ISL6440IAZ
IC REG CTRLR BUCK 24QSOP Product overview: ISL6440IAZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6440IAZ can be used for catalog matching and distributor lookup.

IC REG CTRLR BUCK 24QSOP Product overview: ISL6440IAZ from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6440IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6440IAZ 715-ISL6440IAZ
Product Name 300kHz Dual, 180° Out-of-Phase, Step-Down PWM Controller Buck Step-Down DC-DC Converter IC
Package Type Other; QSOP24 Other; Tube
Features Input Overcurrent Protection
Output Voltage 0.8000 to 24 volts 5.5 volts
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details