Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
Manufacturer: Intersil
Win Source Part Number: 018000-ISL6440IAZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.6 V to 24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 24QSOP
IC REG CTRLR BUCK 24QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6440IAZ-TTR-ND | 018000-ISL6440IAZ-T | ISL6440IAZ-T | ISL6440IAZ-T | ISL6440IAZ-T | ISL6440IAZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6440IAZ-T | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | Other; 24-QSOP | SSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Enable, Phase Control, Power Good, Soft Start | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |