Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
IC REG CTRLR BUCK 24QSOP
IC REG CTRLR BUCK 24QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6440IA-ND | ISL6440IA | ISL6440IA | ISL6440IA |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |