The ISL6439CB is a single synchronous buck PWM controller designed for DC-DC step-down conversion, particularly suitable for broadband gateway applications. It operates with input voltages ranging from 3.3V to 5V and can regulate output voltages as low as 0.8V with a tolerance of ±1.5% across varying load and temperature conditions. The controller features a simple single-loop voltage-mode control design, which enhances transient response and allows for PWM duty cycles from 0% to 100%. This device integrates control, output adjustment, monitoring, and protection functions, driving N-channel MOSFETs in a synchronous topology. It includes a high-bandwidth error amplifier with a 15MHz gain-bandwidth product and a slew rate of 6V/µs, ensuring fast transient performance. Overcurrent protection is achieved through monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and improving efficiency. The ISL6439CB is available in a 14-lead SOIC package and is compliant with JEDEC standards. It is suitable for applications including cable modems, DSL modems, DSP supplies, and low-voltage distributed power supplies. The device also features an internal soft-start function and is offered in both standard and Pb-free versions.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 921925-ISL6439CB
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 2.97V ~ 3.63V
Part Status: Obsolete
Family Name: ISL6439
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
SWITCHING CONTROLLER
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6439CB-ND | 921925-ISL6439CB | ISL6439CB | ISL6439CB | ISL6439CB |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6439CB | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Enable, Phase Control | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |