Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 777391-ISL6439AIBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control
Supply Voltage: 2.97 V ~ 3.63 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: ISL6439A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): ISL6439CR-T; ISL6439CR; ISL6439AIB-T; ISL6439AIB;
Introduction Date: April 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6439AIBZ-ND | 777391-ISL6439AIBZ | ISL6439AIBZ | ISL6439AIBZ | ISL6439AIBZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6439AIBZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Enable, Phase Control | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |