Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers ISL6439AIBZ-T

Description
Win Source Part Number: 1157708-ISL6439AIBZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6439 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1157708-ISL6439AIBZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6439 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1157708-ISL6439AIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1157708-ISL6439AIBZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1157708-ISL6439AIBZ-T
Win Source Part Number: 1157708-ISL6439AIBZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6439 Product Status: Obsolete

Win Source Part Number: 1157708-ISL6439AIBZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6439
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6439AIBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6439AIBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6439AIBZ-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6439AIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6439AIBZ-T
DC DC Switching Controllers ISL6439AIBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1157708-ISL6439AIBZ-T ISL6439AIBZ-T ISL6439AIBZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
fsw 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 800 volts
IOUT 1.8 amps
View Details