Renesas Electronics Corporation SOIC Voltage Regulator IC ISL6432CB-T

Description
IC REG QD BCK/LINEAR 16-SOIC Product overview: ISL6432CB-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6432CB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG QD BCK/LINEAR 16-SOIC Product overview: ISL6432CB-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6432CB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Voltage Regulator IC
776-ISL6432CB-T
SOIC Voltage Regulator IC 776-ISL6432CB-T
IC REG QD BCK/LINEAR 16-SOIC Product overview: ISL6432CB-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6432CB-T can be used for catalog matching and distributor lookup.

IC REG QD BCK/LINEAR 16-SOIC Product overview: ISL6432CB-T from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6432CB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6432CB-T - 777390-ISL6432CB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6432CB-T
777390-ISL6432CB-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6432CB-T 777390-ISL6432CB-T
Manufacturer: Intersil Win Source Part Number: 777390-ISL6432CB-T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Any Function Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3) Frequency - Switching: 300kHz Number of Outputs: 4 Part Status: Obsolete(EOL) Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Family Name: ISL6432 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ISL6432CB; ISL6432CBZ-T ; ISL6432CBZ; Introduction Date: January 22, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777390-ISL6432CB-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3)
Frequency - Switching: 300kHz
Number of Outputs: 4
Part Status: Obsolete(EOL)
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: ISL6432
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ISL6432CB; ISL6432CBZ-T ; ISL6432CBZ;
Introduction Date: January 22, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear + Switching - ISL6432CB-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6432CB-T
Voltage Regulators - Linear + Switching ISL6432CB-T
IC REG QUAD BUCK/LNR SYNC 16SOIC

IC REG QUAD BUCK/LNR SYNC 16SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6432CB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6432CB-T
Voltage Regulators - Linear + Switching ISL6432CB-T
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 300kHz 16-SOIC

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 300kHz 16-SOIC

Buy Now
PMIC - Voltage Regulators - Linear + Switching - ISL6432CB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6432CB-T
PMIC - Voltage Regulators - Linear + Switching ISL6432CB-T
IC REG QUAD BUCK/LNR SYNC 16SOIC

IC REG QUAD BUCK/LNR SYNC 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL6432CB-T 777390-ISL6432CB-T ISL6432CB-T ISL6432CB-T ISL6432CB-T
Product Name SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6432CB-T Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Package Type Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data