Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6426IV

Description
SWITCHING CONTROLLER
Description
SWITCHING CONTROLLER
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6426IV is a fixed output synchronous buck switching regulator designed for efficient DC-DC conversion. It provides a stable output voltage of 1.8V and operates from input voltages of 3.3V to 5V. The device features a simple single-loop voltage-mode control, enabling fast transient response and precise output regulation down to 0.8V. With a programmable switching frequency range of 100kHz to 700kHz, the ISL6426IV allows for the use of smaller surface mount inductors and capacitors, making it suitable for compact designs. The integrated overcurrent protection utilizes the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and enhancing efficiency. The ISL6426IV is available in a 16-lead TSSOP package, compliant with RoHS standards, and is suitable for applications in distributed DC-DC power architectures for DSPs, logic, memory, and microprocessor power supplies.

Datasheet Summary
Powered by GS/AI

The ISL6426IV is a fixed output synchronous buck switching regulator designed for efficient DC-DC conversion. It provides a stable output voltage of 1.8V and operates from input voltages of 3.3V to 5V. The device features a simple single-loop voltage-mode control, enabling fast transient response and precise output regulation down to 0.8V. With a programmable switching frequency range of 100kHz to 700kHz, the ISL6426IV allows for the use of smaller surface mount inductors and capacitors, making it suitable for compact designs. The integrated overcurrent protection utilizes the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and enhancing efficiency. The ISL6426IV is available in a 16-lead TSSOP package, compliant with RoHS standards, and is suitable for applications in distributed DC-DC power architectures for DSPs, logic, memory, and microprocessor power supplies.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6426IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6426IV
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6426IV
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - ISL6426IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6426IV
DC DC Switching Controllers ISL6426IV
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6426IV ISL6426IV
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Package Type SSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active Active
VIN 2.97 to 3.63 volts 2.97 to 3.63 volts
fsw 100 to 700 kHz 100 to 700 kHz
Unlock Full Specs
to access all available technical data