Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ ISL6423ERZ

Description
Manufacturer: Intersil Win Source Part Number: 134086-ISL6423ERZ Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 134086-ISL6423ERZ Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ - 134086-ISL6423ERZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ
134086-ISL6423ERZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ 134086-ISL6423ERZ
Manufacturer: Intersil Win Source Part Number: 134086-ISL6423ERZ Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 134086-ISL6423ERZ
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 1
Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
QFN Power Management IC
750-ISL6423ERZ
QFN Power Management IC 750-ISL6423ERZ
IC VREG SGL LNB W/I2C 24-QFN Product overview: ISL6423ERZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ can be used for catalog matching and distributor lookup.

IC VREG SGL LNB W/I2C 24-QFN Product overview: ISL6423ERZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423ERZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6423ERZ
PMIC - Voltage Regulators - Special Purpose ISL6423ERZ
IC REG CONV SATELLIT 1OUT 24QFN

IC REG CONV SATELLIT 1OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 134086-ISL6423ERZ 750-ISL6423ERZ ISL6423ERZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423ERZ QFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-QFN-EP (4x4) Other; QFN EP Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS3028SDRATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details