Renesas Electronics Corporation Power Management IC ISL6423BEVEZ

Description
IC VREG SGL LNB W/I2C 28TSSOP Product overview: ISL6423BEVEZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423BEVEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREG SGL LNB W/I2C 28TSSOP Product overview: ISL6423BEVEZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423BEVEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6423BEVEZ
Power Management IC 750-ISL6423BEVEZ
IC VREG SGL LNB W/I2C 28TSSOP Product overview: ISL6423BEVEZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423BEVEZ can be used for catalog matching and distributor lookup.

IC VREG SGL LNB W/I2C 28TSSOP Product overview: ISL6423BEVEZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6423BEVEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423BEVEZ - 1048564-ISL6423BEVEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423BEVEZ
1048564-ISL6423BEVEZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423BEVEZ 1048564-ISL6423BEVEZ
Manufacturer: Intersil Win Source Part Number: 1048564-ISL6423BEVEZ Packaging: Tube/Rail Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048564-ISL6423BEVEZ
Packaging: Tube/Rail
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 1
Output Voltage: 13.3 V to 18.3 V, 14.3 V to 19.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): L5956PD; A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6423BEVEZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6423BEVEZ
PMIC - Voltage Regulators - Special Purpose ISL6423BEVEZ
IC REG CONV SATELL 1OUT 28TSSOP

IC REG CONV SATELL 1OUT 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - ISL6423BEVEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL6423BEVEZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6423BEVEZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6423BEVEZ 1048564-ISL6423BEVEZ ISL6423BEVEZ ISL6423BEVEZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6423BEVEZ PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; TSSOP SSOP; Other; 28-TSSOP-EP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1900183P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 2.00E-5 amps
View Details
VQFN Power Management IC - 750-ASP1105-I62T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers