Renesas Electronics Corporation Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface ISL6422BERZ

Description
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex
Request a Quote Datasheet
Description
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I<sup>2</sup>C Interface - ISL6422BERZ - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface
ISL6422BERZ
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface ISL6422BERZ
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex

The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex

Supplier's Site Datasheet
Singapore, Singapore
Power Management IC
750-ISL6422BERZ
Power Management IC 750-ISL6422BERZ
IC REG CONV SATELLIT 2OUT 40QFN Product overview: ISL6422BERZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6422BERZ can be used for catalog matching and distributor lookup.

IC REG CONV SATELLIT 2OUT 40QFN Product overview: ISL6422BERZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6422BERZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ - 875735-ISL6422BERZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ
875735-ISL6422BERZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ 875735-ISL6422BERZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875735-ISL6422BERZ Operating Temperature Range: -20°C ~ 85°C Features: series Converter, Satellite Set-Top Box Designs Voltage Regulator IC 2 Output 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6422 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875735-ISL6422BERZ
Operating Temperature Range: -20°C ~ 85°C
Features: series Converter, Satellite Set-Top Box Designs Voltage Regulator IC 2 Output 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL6422
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL6422BERZ
Switching Voltage Regulators ISL6422BERZ
Switching Voltage Regulators DL LNB SUPPLY + CONT VAGEG W/I2C

Switching Voltage Regulators DL LNB SUPPLY + CONT VAGEG W/I2C

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6422BERZ
PMIC - Voltage Regulators - Special Purpose ISL6422BERZ
IC REG CONV SATELLIT 2OUT 40QFN

IC REG CONV SATELLIT 2OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number ISL6422BERZ 750-ISL6422BERZ 875735-ISL6422BERZ ISL6422BERZ ISL6422BERZ
Product Name Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; Tube Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data