Renesas Electronics Corporation Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface ISL6422BERZ-T

Description
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex
Request a Quote Datasheet
Description
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I<sup>2</sup>C Interface - ISL6422BERZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface
ISL6422BERZ-T
Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface ISL6422BERZ-T
The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex

The ISL6422B is a highly integrated voltage regulator and interface IC, specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNBs) of two antenna ports. The device is consists of two independent currentmode boost PWMs and two low-noise linear regulators along with the circuitry required for 22kHz tone generation, modulation and Isup2/supC device interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr Two independent current-mode boost converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while permitting adequate voltage range for tone injection.brbr The final regulated output voltages are available at two output terminals to support simultaneous operation of two antenna ports for dual tuners. The outputs for each PWM can be controlled in two ways, full control from Isup2/supC using the VTOP1, VTOP2 and VBOT1, VBOT2 bits or set the Isup2/supC to the lower range ie 13V/14V and switch to higher range ie 18V/19V with the SELVTOP1, SELVTOP2 pins. All the functions on this IC are controlled via the Isup2/supC bus by writing 8 bits words onto the System Registers (SR). The same register can be read back, and four bits per output will report the diagnostic status. Separate enable commands sent on the Isup2/supC bus provide independent standby mode control for each PWM and linear combination, disabling the output into shutdown mode. Each output channel is capable of providing 750mA of continuous current. The overcurrent limit can be digitally programmed.brbr The Ex

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ-T - 718757-ISL6422BERZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ-T
718757-ISL6422BERZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ-T 718757-ISL6422BERZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718757-ISL6422BERZ-T Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, Satellite Set-Top Box Designs Voltage - Output: 13.3V ~ 18.3V, 14.3V ~ 19.3V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL6422 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 8V ~ 14V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718757-ISL6422BERZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, Satellite Set-Top Box Designs
Voltage - Output: 13.3V ~ 18.3V, 14.3V ~ 19.3V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6422
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 8V ~ 14V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6422BERZ-T
Power Management IC 750-ISL6422BERZ-T
IC REG CONV SATELLIT 2OUT 40QFN Product overview: ISL6422BERZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6422BERZ-T can be used for catalog matching and distributor lookup.

IC REG CONV SATELLIT 2OUT 40QFN Product overview: ISL6422BERZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6422BERZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6422BERZ-T
PMIC - Voltage Regulators - Special Purpose ISL6422BERZ-T
IC REG CONV SATELLIT 2OUT 40QFN

IC REG CONV SATELLIT 2OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL6422BERZ-T
Switching Voltage Regulators ISL6422BERZ-T
Switching Voltage Regulators DL LNB SUPPLY + CONT VAGEG W/I2C

Switching Voltage Regulators DL LNB SUPPLY + CONT VAGEG W/I2C

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6422BERZ-T 718757-ISL6422BERZ-T 750-ISL6422BERZ-T ISL6422BERZ-T ISL6422BERZ-T
Product Name Highly Integrated Dual Output LNB Supply and Control Voltage Regulator with I2C Interface PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6422BERZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; QFN Other; 40-VFQFN Exposed Pad Other; Tape and Reel Other; 40-VFQFN Exposed Pad
Output Voltage 13.3 to 19.3 volts
VIN 8 to 14 volts
Unlock Full Specs
to access all available technical data