IC REG CTRLR BUCK 20QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6420IR | ISL6420IR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control, Power Good, Soft Start | |
| fsw | 100 to 1400 kHz | 100 to 1400 kHz |
| Duty Cycle | 96 | 96 |
| Output Voltage Type | Fixed; Transistor Driver |