Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR BUCK 20QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
SWITCHING CONTROLLER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6420IAZ-ND | ISL6420IAZ | ISL6420IAZ | ISL6420IAZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good, Soft Start | ||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |