Renesas Electronics Corporation Dc / Dc Switching Reg, Adj, 1.4Mhz, Qfn; Topology Renesas ISL6420BIRZ-TK

Description
DC / DC SWITCHING REG, ADJ, 1.4MHZ, QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:50mA RoHS Compliant: Yes
Datasheet
Description
DC / DC SWITCHING REG, ADJ, 1.4MHZ, QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Switching Reg, Adj, 1.4Mhz, Qfn; Topology Renesas - 84AC7009 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Switching Reg, Adj, 1.4Mhz, Qfn; Topology Renesas
84AC7009
Dc / Dc Switching Reg, Adj, 1.4Mhz, Qfn; Topology Renesas 84AC7009
DC / DC SWITCHING REG, ADJ, 1.4MHZ, QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:50mA RoHS Compliant: Yes

DC / DC SWITCHING REG, ADJ, 1.4MHZ, QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7009
Product Name Dc / Dc Switching Reg, Adj, 1.4Mhz, Qfn; Topology Renesas
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details