Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR BUCK 20QSOP
Switching Controllers SYNC BUCK PWM CONT 5V-28V INPUT 20LD
IC REG CTRLR BUCK 20QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6420BIAZ-ND | ISL6420BIAZ | ISL6420BIAZ | ISL6420BIAZ | ISL6420BIAZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good, Soft Start | |||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |