Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
Manufacturer: Intersil
Win Source Part Number: 017998-ISL6420AIAZ
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.4MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.6 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 20QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR BUCK 20QSOP
IC REG CTRLR BUCK 20QSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6420AIAZ-ND | 017998-ISL6420AIAZ | ISL6420AIAZ | ISL6420AIAZ | 391-ISL6420AIAZ | ISL6420AIAZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6420AIAZ | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 20QSOP | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | Other; 20-QSOP | SSOP | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | Other; QSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good, Soft Start | Enable, Frequency Control, Phase Control, Power Good, Soft Start | |||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |