Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189975-ISL6413IR
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 400mA
Voltage/Current - Output 2: 2.84V, 300mA
Voltage/Current - Output 3: 2.85V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6413
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Switching Frequency: 750kHz
0.9A SWITCHING REGULATOR, 860kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, PLASTIC, MO-220-VGGD, QFN-24 Product overview: ISL6413IR from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9A, 860kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9A, 860kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6413IR can be used for catalog matching and distributor lookup.
SWITCHING REGLTR, CURRENT-MODE
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
IC REG TRPL BUCK/LNR SYNC 24QFN
SWITCHING REGLTR, CURRENT-MODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189975-ISL6413IR | 776-ISL6413IR | ISL6413IR | ISL6413IR | ISL6413IR | ISL6413IR | ISL6413IR |
| Product Name | Electronic Surplus - ISL6413IR | 0.9A 860kHz QFN Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; QFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |