Manufacturer: Intersil
Win Source Part Number: 070013-ISL6413IR-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 750kHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.8V, 400mA
Voltage/Current - Output 2: 2.84V, 300mA
Voltage/Current - Output 3: 2.85V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
0.9A SWITCHING REGULATOR, 860kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, PLASTIC, MO-220-VGGD, QFN-24 Product overview: ISL6413IR-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9A, 860kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9A, 860kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6413IR-TK can be used for catalog matching and distributor lookup.
SWITCHING REGULATOR
SWITCHING REGULATOR
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
IC REG TRPL BUCK/LNR SYNC 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070013-ISL6413IR-TK | 776-ISL6413IR-TK | ISL6413IR-TK | ISL6413IR-TK | ISL6413IR-TK | ISL6413IR-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6413IR-TK | 0.9A 860kHz QFN Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-QFN (4x4) | Other; QFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs | Multiple Outputs |