PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 750kHz 24-QFN (4x4)
IC REG TRPL BUCK/LNR SYNC 24QFN
IC REG TRPL BCK/LINEAR 24-QFN
SWITCHING REGULATOR
SWITCHING REGULATOR
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6413IR-T5K | ISL6413IR-T5K | 391-ISL6413IR-T5K | ISL6413IR-T5K | ISL6413IR-T5K |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | IC REG TRPL BCK/LINEAR 24-QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; QFN | Other; 24-VFQFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| IOUT | 0.9000 amps |