Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6413EVAL1 ISL6413EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 778173-ISL6413EVAL1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.84V, 2.84V Voltage - Input: 3 V ~ 3.6 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 2.1W Frequency - Switching: 750kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 400mA, 300mA, 200mA Utilized IC / Part: ISL6413 Family Name: ISL6413 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778173-ISL6413EVAL1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.84V, 2.84V Voltage - Input: 3 V ~ 3.6 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 2.1W Frequency - Switching: 750kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 400mA, 300mA, 200mA Utilized IC / Part: ISL6413 Family Name: ISL6413 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6413EVAL1 - 778173-ISL6413EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6413EVAL1
778173-ISL6413EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6413EVAL1 778173-ISL6413EVAL1
Manufacturer: Intersil Win Source Part Number: 778173-ISL6413EVAL1 Regulator Topology: Buck Voltage - Output: 1.8V, 2.84V, 2.84V Voltage - Input: 3 V ~ 3.6 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 2.1W Frequency - Switching: 750kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 400mA, 300mA, 200mA Utilized IC / Part: ISL6413 Family Name: ISL6413 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 778173-ISL6413EVAL1
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.84V, 2.84V
Voltage - Input: 3 V ~ 3.6 V
Main Purpose: DC/DC, Step Down with LDO
Power - Output: 2.1W
Frequency - Switching: 750kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 400mA, 300mA, 200mA
Utilized IC / Part: ISL6413
Family Name: ISL6413
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 27, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778173-ISL6413EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6413EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,EQY-2-63+,MC1631-1,50 OHM - TB-1041-2-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-916-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Processor Development Tools - 200004 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details