Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK ISL6412IRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 140952-ISL6412IRZ-TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 330mA, 225mA, 125mA Output Voltage: 1.8V, 2.8V, 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 140952-ISL6412IRZ-TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 330mA, 225mA, 125mA Output Voltage: 1.8V, 2.8V, 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK - 140952-ISL6412IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK
140952-ISL6412IRZ-TK
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK 140952-ISL6412IRZ-TK
Manufacturer: Intersil Win Source Part Number: 140952-ISL6412IRZ-TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 330mA, 225mA, 125mA Output Voltage: 1.8V, 2.8V, 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 140952-ISL6412IRZ-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 330mA, 225mA, 125mA
Output Voltage: 1.8V, 2.8V, 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V
Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA
Operating Supply Current: 1.125mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
699-ISL6412IRZ-TK
LDO Voltage Regulator IC 699-ISL6412IRZ-TK
IC, LDO REG - More Details Product overview: ISL6412IRZ-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IRZ-TK can be used for catalog matching and distributor lookup.

IC, LDO REG - More Details Product overview: ISL6412IRZ-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IRZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL6412IRZ-TK
PMIC - Voltage Regulators - Linear ISL6412IRZ-TK
IC REG LIN 1.8V/2.8V/2.8V 16QFN

IC REG LIN 1.8V/2.8V/2.8V 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 140952-ISL6412IRZ-TK 699-ISL6412IRZ-TK ISL6412IRZ-TK
Product Name PMIC - PMIC - Voltage Regulators - Linear - ISL6412IRZ-TK LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 16-QFN (4x4) Other; VQFN
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data