Renesas Electronics Corporation QFN LDO Voltage Regulator IC ISL6412IR

Description
TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PQCC16, 4 X 4 MM, PLASTIC, MO-220VGGC, QFN-16 Product overview: ISL6412IR from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6412IR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PQCC16, 4 X 4 MM, PLASTIC, MO-220VGGC, QFN-16 Product overview: ISL6412IR from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6412IR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN LDO Voltage Regulator IC
776-ISL6412IR
QFN LDO Voltage Regulator IC 776-ISL6412IR
TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PQCC16, 4 X 4 MM, PLASTIC, MO-220VGGC, QFN-16 Product overview: ISL6412IR from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6412IR can be used for catalog matching and distributor lookup.

TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PQCC16, 4 X 4 MM, PLASTIC, MO-220VGGC, QFN-16 Product overview: ISL6412IR from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6412IR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR - 777386-ISL6412IR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR
777386-ISL6412IR
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR 777386-ISL6412IR
Manufacturer: Intersil Win Source Part Number: 777386-ISL6412IR Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Mounting: SMD Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 330mA, 225mA, 125mA Family Name: ISL6412 Output Voltage: 1.8V, 2.8V, 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 16-QFN (4x4) Voltage Input MAX: 3.6V Voltage Dropout (Maximum): -, 0.16V @ 225mA, 0.16V @ 125mA Alternative Parts (Cross-Reference): ISL6412IR-T; ISL6412IR-T5K; ISL6412IR-TK; ISL6412IRZ-T5K; Introduction Date: February 27, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777386-ISL6412IR
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Mounting: SMD
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 330mA, 225mA, 125mA
Family Name: ISL6412
Output Voltage: 1.8V, 2.8V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.125mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 16-QFN (4x4)
Voltage Input MAX: 3.6V
Voltage Dropout (Maximum): -, 0.16V @ 225mA, 0.16V @ 125mA
Alternative Parts (Cross-Reference): ISL6412IR-T; ISL6412IR-T5K; ISL6412IR-TK; ISL6412IRZ-T5K;
Introduction Date: February 27, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL6412IR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL6412IR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL6412IR
IC REG LINEAR 1.8V/2.8V 16QFN

IC REG LINEAR 1.8V/2.8V 16QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL6412IR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL6412IR
PMIC - Voltage Regulators - Linear ISL6412IR
IC REG LIN 1.8V/2.8V/2.8V 16QFN

IC REG LIN 1.8V/2.8V/2.8V 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL6412IR 777386-ISL6412IR ISL6412IR ISL6412IR
Product Name QFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; VQFN Other; 16-VQFN Exposed Pad
Output Voltage 2.8 volts 1.8 to 2.8 volts 1.8 volts
IOUT 0.1250 amps 0.3300 to 0.1250 amps 0.3300 to 0.1250 amps 0.3300 to 0.1250 amps
Dropout Voltage 0.1250 volts 0.1600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers