Renesas Electronics Corporation 1.8V 2.8V LDO Voltage Regulator IC ISL6412IR-TK

Description
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.8V LDO Voltage Regulator IC
699-ISL6412IR-TK
1.8V 2.8V LDO Voltage Regulator IC 699-ISL6412IR-TK
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-TK can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-TK - 205575-ISL6412IR-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-TK
205575-ISL6412IR-TK
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-TK 205575-ISL6412IR-TK
Manufacturer: Intersil Win Source Part Number: 205575-ISL6412IR-TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 330mA, 225mA, 125mA Output Voltage: 1.8V, 2.8V, 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 205575-ISL6412IR-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.125V @ 225mA, 0.1V @ 125mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 330mA, 225mA, 125mA
Output Voltage: 1.8V, 2.8V, 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V
Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA
Operating Supply Current: 1.125mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL6412IR-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL6412IR-TK
PMIC - Voltage Regulators - Linear ISL6412IR-TK
IC REG LIN 1.8V/2.8V/2.8V 16QFN

IC REG LIN 1.8V/2.8V/2.8V 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ISL6412IR-TK 205575-ISL6412IR-TK ISL6412IR-TK
Product Name 1.8V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-TK PMIC - Voltage Regulators - Linear
Package Type Other; VQFN Other; 16-QFN (4x4)
Output Voltage 2.8 volts 1.8 to 2.8 volts
IOUT 0.1250 amps 0.3300 to 0.1250 amps 0.3300 to 0.1250 amps
Dropout Voltage 0.1250 volts 0.1600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.1A Power Management IC - 746-AMT49502KLPTR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details