Renesas Electronics Corporation 1.8V 2.8V LDO Voltage Regulator IC ISL6412IR-T5K

Description
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-T5K from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-T5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-T5K from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-T5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.8V LDO Voltage Regulator IC
699-ISL6412IR-T5K
1.8V 2.8V LDO Voltage Regulator IC 699-ISL6412IR-T5K
IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-T5K from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-T5K can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/2.8V/2.8V 16QFN Product overview: ISL6412IR-T5K from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL6412IR-T5K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-T5K - 1048550-ISL6412IR-T5K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-T5K
1048550-ISL6412IR-T5K
PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-T5K 1048550-ISL6412IR-T5K
Manufacturer: Intersil Win Source Part Number: 1048550-ISL6412IR-T5 K Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Fault Output, Reset Output Current: 330mA, 225mA, 125mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA Operating Supply Current: 1.125mA Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Intersil
Win Source Part Number: 1048550-ISL6412IR-T5K
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Fault Output, Reset
Output Current: 330mA, 225mA, 125mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V, 2.8V
Dropout Voltage-Max: -, 0.16V @ 225mA, 0.16V @ 125mA
Operating Supply Current: 1.125mA
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL6412IR-T5K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL6412IR-T5K
PMIC - Voltage Regulators - Linear ISL6412IR-T5K
IC REG LIN 1.8V/2.8V/2.8V 16QFN

IC REG LIN 1.8V/2.8V/2.8V 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ISL6412IR-T5K 1048550-ISL6412IR-T5K ISL6412IR-T5K
Product Name 1.8V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL6412IR-T5K PMIC - Voltage Regulators - Linear
Package Type Other; VQFN Other; 16-QFN (4x4)
Output Voltage 2.8 volts 1.8 to 2.8 volts
IOUT 0.1250 amps 0.3300 to 0.1250 amps 0.3300 to 0.1250 amps
Dropout Voltage 0.1250 volts 0.1600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details