"Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Intersil
Win Source Part Number: 070012-ISL6410IUZ-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V, 1.8V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG BUCK PROG 600MA 10MSOP
IC REG BUCK PROG 600MA 10MSOP
IC REG BCK PROG 0.6A SYNC 10MSOP
Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6410IUZ-TK-ND | 070012-ISL6410IUZ-TK | ISL6410IUZ-TK | ISL6410IUZ-TK | 391-ISL6410IUZ-TK | ISL6410IUZ-TK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6410IUZ-TK | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BCK PROG 0.6A SYNC 10MSOP | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Fixed | Fixed; Programmable | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | Other; MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts |