Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL6410IRZ

Description
Win Source Part Number: 1382361-ISL6410IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Current - Output: 600mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output (Min/Fixed): 1.2V, 1.5V, 1.8V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ISL6410 Product Status: Obsolete ECCN: EAR99 Standard Package: 7 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382361-ISL6410IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Current - Output: 600mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output (Min/Fixed): 1.2V, 1.5V, 1.8V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ISL6410 Product Status: Obsolete ECCN: EAR99 Standard Package: 7 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1382361-ISL6410IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1382361-ISL6410IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1382361-ISL6410IRZ
Win Source Part Number: 1382361-ISL6410IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Current - Output: 600mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output (Min/Fixed): 1.2V, 1.5V, 1.8V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Intersil Base Product Number: ISL6410 Product Status: Obsolete ECCN: EAR99 Standard Package: 7 pcs

Win Source Part Number: 1382361-ISL6410IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Package: Tube
Current - Output: 600mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 1.2V, 1.5V, 1.8V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Base Product Number: ISL6410
Product Status: Obsolete
ECCN: EAR99
Standard Package: 7 pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL6410IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL6410IRZ
Voltage Regulators - DC DC Switching Regulators ISL6410IRZ
Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL6410IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL6410IRZ
Voltage Regulators - DC DC Switching Regulators ISL6410IRZ
Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL6410IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL6410IRZ
PMIC - Voltage Regulators - DC DC Switching Regulators ISL6410IRZ
IC REG BUCK PROG 600MA 16QFN

IC REG BUCK PROG 600MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1382361-ISL6410IRZ ISL6410IRZ ISL6410IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Programmable Fixed; Programmable
Package Type Other; Tube Other; 16-VQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 750 kHz 750 kHz 750 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1001091-IP2002TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers