The ISL6410IR is a synchronous current-mode PWM buck regulator designed for applications requiring a 3.3V input voltage. It features integrated N- and P-Channel power MOSFETs, which enhance efficiency and reduce the need for external components. The regulator supports fixed output voltage options of 1.8V, 1.5V, or 1.2V, with a continuous output current capability of up to 600mA. Operating at a typical frequency of 750kHz, the ISL6410IR allows for the use of smaller inductors and capacitors, contributing to a compact design. It includes features such as overcurrent protection, thermal shutdown, and a power good signal to monitor output voltage regulation. The device is available in a 16-lead QFN package, which is compliant with JEDEC standards and offers improved PCB efficiency. The operating temperature range for the ISL6410IR is -40 to 85°C, making it suitable for a variety of applications, including CPUs, DSPs, and WLAN cards.
IC REG BUCK PROG 600MA 16QFN
Buck Switching Regulator IC Positive Programmable 1.2V, 1.5V, 1.8V 1 Output 600mA 16-VQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6410IR | ISL6410IR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 750 kHz | 750 kHz |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 16-VQFN Exposed Pad |