Renesas Electronics Corporation Power Management, Full Reel; Supply Voltage Renesas ISL6410AIUZ-TK

Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management, Full Reel; Supply Voltage Renesas - 11J8950 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
11J8950
Power Management, Full Reel; Supply Voltage Renesas 11J8950
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7249 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7249
Ic, Power Management; Supply Voltage Renesas 65T7249
IC, POWER MANAGEMENT; Supply Voltage:5V; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; Digital IC Case:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 11J8950
Product Name Power Management, Full Reel; Supply Voltage Renesas
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details