IC REG BUCK PROG 600MA 10MSOP
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6410AIU-T5K | ISL6410AIU-T5K |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 750 kHz | 750 kHz |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |