Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189973-ISL6410AIRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6410A
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V, 1.8V, 3.3V
Switching Frequency: 750kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
IC REG BUCK PROG 600MA 16QFN
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V, 3.3V 1 Output 600mA 16-VQFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189973-ISL6410AIRZ | ISL6410AIRZ | ISL6410AIRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL6410AIRZ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Programmable | Fixed; Programmable | |
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Special Features | Synchronous Rectification |