Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Intersil
Win Source Part Number: 134235-ISL6406IVZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 715kHz
Control Features: Enable, Frequency Control, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 16TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6406IVZ-T-ND | 134235-ISL6406IVZ-T | ISL6406IVZ-T | ISL6406IVZ-T | ISL6406IVZ-T | ISL6406IVZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6406IVZ-T | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control | Enable, Frequency Control, Phase Control | |||
| fsw | 100 to 715 kHz | 100 to 715 kHz | 100 to 715 kHz | 100 to 715 kHz | 100 to 715 kHz | 100 to 715 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |