Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BUCK 16TSSOP
SWITCHING CONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6406IV | ISL6406IV | ISL6406IV |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 2.97 to 3.63 volts | 2.97 to 3.63 volts |