IC REG CTRLR BUCK 16SOIC
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6406IB-T | ISL6406IB-T | ISL6406IB-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control | ||
| fsw | 100 to 715 kHz | 100 to 715 kHz | 100 to 715 kHz |
| Duty Cycle | 96 | 96 | |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |