PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-TSSOP
IC REG TRPL BCK/LNR SYNC 28TSSOP
IC REG TRPL BCK/LNR SYNC 28TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6402IV-T | ISL6402IV-T | ISL6402IV-T |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | Other; 28-TSSOP (0.173", 4.40mm Width) | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |