Renesas Electronics Corporation Dual 330kHz QFN Voltage Regulator IC ISL6402IRZ-TK

Description
DUAL SWITCHING CONTROLLER, 330kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, ROHS COMPLIANT, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 330kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6402IRZ-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL SWITCHING CONTROLLER, 330kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, ROHS COMPLIANT, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 330kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6402IRZ-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 330kHz QFN Voltage Regulator IC
776-ISL6402IRZ-TK
Dual 330kHz QFN Voltage Regulator IC 776-ISL6402IRZ-TK
DUAL SWITCHING CONTROLLER, 330kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, ROHS COMPLIANT, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 330kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6402IRZ-TK can be used for catalog matching and distributor lookup.

DUAL SWITCHING CONTROLLER, 330kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, ROHS COMPLIANT, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402IRZ-TK from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 330kHz, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6402IRZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 992484-ISL6402IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
992484-ISL6402IRZ-TK
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 992484-ISL6402IRZ-TK
Win Source Part Number: 992484-ISL6402IRZ-TK Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1) Frequency - Switching: 300kHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Voltage - Supply: 4.5V ~ 24V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6402 Product Status: Obsolete

Win Source Part Number: 992484-ISL6402IRZ-TK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 4.5V ~ 24V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6402
Product Status: Obsolete

Buy Now
Voltage Regulators - Linear + Switching - ISL6402IRZ-TK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
ISL6402IRZ-TK
Voltage Regulators - Linear + Switching ISL6402IRZ-TK
DUAL SWITCHING CONTROLLER

DUAL SWITCHING CONTROLLER

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - ISL6402IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6402IRZ-TK
Voltage Regulators - Linear + Switching ISL6402IRZ-TK
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)

Buy Now
Voltage Regulators - Linear + Switching - ISL6402IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
ISL6402IRZ-TK
Voltage Regulators - Linear + Switching ISL6402IRZ-TK
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - ISL6402IRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
ISL6402IRZ-TK
PMIC - Voltage Regulators - Linear + Switching ISL6402IRZ-TK
IC REG TRPL BUCK/LNR SYNC 28QFN

IC REG TRPL BUCK/LNR SYNC 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ISL6402IRZ-TK 992484-ISL6402IRZ-TK ISL6402IRZ-TK ISL6402IRZ-TK ISL6402IRZ-TK
Product Name Dual 330kHz QFN Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Package Type Other; Tape & Reel (TR) Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Unlock Full Specs
to access all available technical data