Manufacturer: Renesas Electronics America
Win Source Part Number: 875733-ISL6402IRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6402
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG TRPL BUCK/LNR SYNC 28QFN
IC REG TRPL BUCK/LNR SYNC 28QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz 28-QFN (5x5)
IC REG TRPL BUCK/LNR SYNC 28QFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 875733-ISL6402IRZ-T | ISL6402IRZ-T | ISL6402IRZ-T | ISL6402IRZ-T | ISL6402IRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6402IRZ-T | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |