The ISL6402AIRZ-T is a high-performance voltage regulator designed for step-down (buck) applications, featuring dual out-of-phase PWM controllers and a linear regulator. It operates within a wide input voltage range of 4.5V to 24V and can provide three independently programmable output voltages down to 0.8V. The device operates at a switching frequency of 1.4MHz, which helps reduce the required input capacitance and minimizes power supply-induced loads. This regulator includes several protection features, such as adjustable overcurrent protection, thermal shutdown at temperatures exceeding +150°C, and independent shutdown inputs for each PWM controller. The device also offers programmable soft-start functionality and a power-good signal to indicate when the outputs are stable. The ISL6402AIRZ-T is packaged in a 28-lead QFN format, which is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. Applications for this product include power supplies for xDSL modems, routers, DSPs, ASICs, FPGAs, and telecom systems. It is important to note that this part is not recommended for new designs, and engineers should consider the ISL6441 as an alternative.
IC REG TRPL BUCK/LNR SYNC 28QFN
IC REG TRPL BUCK/LNR SYNC 28QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.4MHz 28-QFN (5x5)
| ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6402AIRZ-T | ISL6402AIRZ-T | ISL6402AIRZ-T |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad |
| Special Features | Multiple Outputs | ||
| VIN | 4.5 to 24 volts |