Manufacturer: Intersil
Win Source Part Number: 129218-ISL6402AIR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 1.4MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
0.06A DUAL SWITCHING CONTROLLER, 1500kHz SWITCHING FREQ-MAX, PQCC28, 5 X 5 MM, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: ISL6402AIR from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.06A, 1500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.06A, 1500kHz, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6402AIR can be used for catalog matching and distributor lookup.
IC REG TRPL BUCK/LNR SYNC 28QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.4MHz 28-QFN (5x5)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.4MHz 28-QFN (5x5)
DUAL SWITCHING CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 129218-ISL6402AIR | 776-ISL6402AIR | ISL6402AIR | ISL6402AIR | ISL6402AIR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6402AIR | Dual 0.06A 1500kHz QFN Voltage Regulator IC | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |||
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |