IC REG TRPL BUCK/LNR SYNC 28QFN
IC REG TRPL BUCK/LNR SYNC 28QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 1.4MHz 28-QFN (5x5)
IC REG TRPL BCK/LINEAR 28QFN
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6402AIR-T | ISL6402AIR-T | ISL6402AIR-T | 391-ISL6402AIR-T |
| Product Name | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | IC REG TRPL BCK/LINEAR 28QFN |
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |
| Special Features | Multiple Outputs | |||
| VIN | 4.5 to 24 volts | 12 volts |