Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6402AEVAL4 ISL6402AEVAL4

Description
Manufacturer: Intersil Win Source Part Number: 777382-ISL6402AEVAL4 Regulator Topology: Buck Voltage - Output: 1.2V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ISL6402A Family Name: ISL6402AEVAL4 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777382-ISL6402AEVAL4 Regulator Topology: Buck Voltage - Output: 1.2V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ISL6402A Family Name: ISL6402AEVAL4 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6402AEVAL4 - 777382-ISL6402AEVAL4 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6402AEVAL4
777382-ISL6402AEVAL4
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6402AEVAL4 777382-ISL6402AEVAL4
Manufacturer: Intersil Win Source Part Number: 777382-ISL6402AEVAL4 Regulator Topology: Buck Voltage - Output: 1.2V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ISL6402A Family Name: ISL6402AEVAL4 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 27, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777382-ISL6402AEVAL4
Regulator Topology: Buck
Voltage - Output: 1.2V, 2.5V, 3.3V
Voltage - Input: 4.5 V ~ 24 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 1.4MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: ISL6402A
Family Name: ISL6402AEVAL4
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 27, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777382-ISL6402AEVAL4
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6402AEVAL4
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2473243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EB,PMA-545G1+,DQ849,SMA,50 OHM - TB-607-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers