SWITCHING CONTROLLER
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6401IB | ISL6401IB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active | Active |
| VIN | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| fsw | 50 to 500 kHz | 50 to 500 kHz |